onsemi Voltage Regulators - Linear NCP103AMX100TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP103AMX100TCG is a low dropout (LDO) linear voltage regulator capable of delivering up to 150 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and is available in fixed output voltage options from 0.9 V to 3.5 V. The device features a very low quiescent current of approximately 50 µA at no load and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The regulator exhibits a low dropout voltage of 75 mV at 150 mA, ensuring efficient operation. It provides ±1% output voltage accuracy at room temperature and has a high power supply ripple rejection of 75 dB at 1 kHz. The NCP103AMX100TCG includes thermal shutdown and current limit protections for enhanced reliability. It is designed to be stable with a minimum output capacitance of 1 µF, specifically a ceramic capacitor. This component is packaged in a compact uDFN 1.0 x 1.0 mm format, which is advantageous for space-constrained applications. It is also compliant with RoHS standards, being Pb-free and halogen-free. Typical applications include portable medical equipment, mobile phones, PDAs, and other wireless devices.

Datasheet Summary
Powered by GS/AI

The NCP103AMX100TCG is a low dropout (LDO) linear voltage regulator capable of delivering up to 150 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and is available in fixed output voltage options from 0.9 V to 3.5 V. The device features a very low quiescent current of approximately 50 µA at no load and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The regulator exhibits a low dropout voltage of 75 mV at 150 mA, ensuring efficient operation. It provides ±1% output voltage accuracy at room temperature and has a high power supply ripple rejection of 75 dB at 1 kHz. The NCP103AMX100TCG includes thermal shutdown and current limit protections for enhanced reliability. It is designed to be stable with a minimum output capacitance of 1 µF, specifically a ceramic capacitor. This component is packaged in a compact uDFN 1.0 x 1.0 mm format, which is advantageous for space-constrained applications. It is also compliant with RoHS standards, being Pb-free and halogen-free. Typical applications include portable medical equipment, mobile phones, PDAs, and other wireless devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP103AMX100TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP103AMX100TCG
Voltage Regulators - Linear NCP103AMX100TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP103AMX100TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details