Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | N84C161WD25TG-ND | N84C161WD25TG | N84C161WD25TG | 31AC1240 | N84C161WD25TG |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Threshold | 2.55 volts | 2.55 volts | 2.7 volts | 2.55 volts |