Texas Instruments PMIC - PMIC - Power Management - Specialized - LM98555CCMHX LM98555CCMHX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200995-LM98555CCMHX Packaging: Tape and Reel Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200995-LM98555CCMHX Packaging: Tape and Reel Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM98555CCMHX - 1200995-LM98555CCMHX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM98555CCMHX
1200995-LM98555CCMHX
PMIC - PMIC - Power Management - Specialized - LM98555CCMHX 1200995-LM98555CCMHX
Manufacturer: Texas Instruments Win Source Part Number: 1200995-LM98555CCMHX Packaging: Tape and Reel Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200995-LM98555CCMHX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: CCD Driver
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LM98555
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LM98555CCMHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM98555CCMHX
Power Management - Specialized LM98555CCMHX
CCD Driver PMIC 64-TSSOP

CCD Driver PMIC 64-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1200995-LM98555CCMHX LM98555CCMHX
Product Name PMIC - PMIC - Power Management - Specialized - LM98555CCMHX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details