Texas Instruments Voltage Regulators - Linear LP2951CSD

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2951CSD is a micropower linear voltage regulator designed for battery-powered applications, featuring a low quiescent current of 75 µA and a low dropout voltage of 380 mV at 100 mA output. It supports an input voltage range from 2.3 V to 30 V and can provide adjustable output voltages from 1.24 V to 29 V using external resistors. The device offers high accuracy with a typical output voltage tolerance of 0.5% and excellent load and line regulation at 0.05%. It includes an error flag output to indicate low output voltage conditions and a logic-compatible shutdown input for power management. The LP2951CSD is available in an 8-pin WSON package, suitable for applications requiring compact design and efficient power regulation.

Datasheet Summary
Powered by GS/AI

The LP2951CSD is a micropower linear voltage regulator designed for battery-powered applications, featuring a low quiescent current of 75 µA and a low dropout voltage of 380 mV at 100 mA output. It supports an input voltage range from 2.3 V to 30 V and can provide adjustable output voltages from 1.24 V to 29 V using external resistors. The device offers high accuracy with a typical output voltage tolerance of 0.5% and excellent load and line regulation at 0.05%. It includes an error flag output to indicate low output voltage conditions and a logic-compatible shutdown input for power management. The LP2951CSD is available in an 8-pin WSON package, suitable for applications requiring compact design and efficient power regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2951CSD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2951CSD
Voltage Regulators - Linear LP2951CSD
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP2951CSD
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details