The LP2966IMM-3325 is a dual ultra low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd. designed to provide two outputs of 150mA each. It operates with an input voltage range of 2.7V to 7.0V and features a low dropout voltage, typically 0.9mV at 1mA load current and 135mV at 150mA load current. The device has a quiescent current of less than 1µA in shutdown mode, making it suitable for battery-powered applications. Each output can be independently shut down, and the regulator includes error flags to indicate the status of each output. The LP2966IMM-3325 is packaged in an 8-lead VSSOP format and supports low ESR ceramic capacitors with a minimum output capacitance requirement of 1µF. It operates over a junction temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP2966IMM-3325 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |