Texas Instruments Voltage Regulators - Linear LP2952AIM-TI

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2952AIM-TI is a linear voltage regulator designed for adjustable output voltage ranging from 1.23 V to 29 V, with an input voltage range of 2.3 V to 30 V. It can deliver an output current of up to 250 mA and features extremely low quiescent current, making it suitable for battery-powered applications. The device exhibits low dropout voltage, typically 60 mV at light loads and 470 mV at maximum load, which helps prolong battery life. The LP2952AIM-TI provides tight line and load regulation, with a temperature coefficient of 20 ppm/¬8C. It includes current and thermal limiting for protection, as well as reverse battery-input protection. An automatic output discharge feature is also present, which quickly pulls down the output when the regulator is shut down. This regulator is packaged in a 16-pin SOIC format, making it suitable for various compact applications.

Datasheet Summary
Powered by GS/AI

The LP2952AIM-TI is a linear voltage regulator designed for adjustable output voltage ranging from 1.23 V to 29 V, with an input voltage range of 2.3 V to 30 V. It can deliver an output current of up to 250 mA and features extremely low quiescent current, making it suitable for battery-powered applications. The device exhibits low dropout voltage, typically 60 mV at light loads and 470 mV at maximum load, which helps prolong battery life. The LP2952AIM-TI provides tight line and load regulation, with a temperature coefficient of 20 ppm/¬8C. It includes current and thermal limiting for protection, as well as reverse battery-input protection. An automatic output discharge feature is also present, which quickly pulls down the output when the regulator is shut down. This regulator is packaged in a 16-pin SOIC format, making it suitable for various compact applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2952AIM-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2952AIM-TI
Voltage Regulators - Linear LP2952AIM-TI
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP2952AIM-TI
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details