MaxLinear, Inc. Voltage Regulators - Linear LP2950CN-L-3-3/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2950CN-L-3-3/TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 100mA. It features a low dropout voltage of 60mV, making it suitable for applications where power efficiency is critical. The device has a typical output voltage tolerance of 1%, ensuring stable performance in various conditions. It is available in a lead-free TO-92 package, compliant with RoHS standards, and can be supplied in bulk or tape and reel for automated assembly processes. This regulator is ideal for use in CMOS or TTL applications, providing reliable voltage regulation for sensitive electronic circuits.

Datasheet Summary
Powered by GS/AI

The LP2950CN-L-3-3/TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 100mA. It features a low dropout voltage of 60mV, making it suitable for applications where power efficiency is critical. The device has a typical output voltage tolerance of 1%, ensuring stable performance in various conditions. It is available in a lead-free TO-92 package, compliant with RoHS standards, and can be supplied in bulk or tape and reel for automated assembly processes. This regulator is ideal for use in CMOS or TTL applications, providing reliable voltage regulation for sensitive electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2950CN-L-3-3/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CN-L-3-3/TR
Voltage Regulators - Linear LP2950CN-L-3-3/TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP2950CN-L-3-3/TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details