Texas Instruments LMS33460 3V Under Voltage Detector LMS33460MG

Description
3V Under Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet
Description
3V Under Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS33460 3V Under Voltage Detector - LMS33460MG - Texas Instruments
Dallas, TX, United States
LMS33460 3V Under Voltage Detector
LMS33460MG
LMS33460 3V Under Voltage Detector LMS33460MG
3V Under Voltage Detector 5-SC70 -40 to 85

3V Under Voltage Detector 5-SC70 -40 to 85

Buy Now Datasheet
Newest Parts - LMS33460MG - 1201947-LMS33460MG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMS33460MG
1201947-LMS33460MG
Newest Parts - LMS33460MG 1201947-LMS33460MG
Manufacturer: Texas Instruments Win Source Part Number: 1201947-LMS33460MG Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Family Name: LMS33460 Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Alternative Parts (Cross-Reference): XC6126N33A7R-G; XC6126N31ANR-G; XC6126N32A7R-G; XC6126N32ANR-G; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LMS33460 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1201947-LMS33460MG
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Family Name: LMS33460
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Alternative Parts (Cross-Reference): XC6126N33A7R-G; XC6126N31ANR-G; XC6126N32A7R-G; XC6126N32ANR-G;
Introduction Date: March 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LMS33460
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Supervisors - 296-LMS33460MGCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-LMS33460MGTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-LMS33460MG
Low-Power Voltage Supervisor IC 691-LMS33460MG
Ultra-low power, space-saving 3-V undervoltage detector 5-SC70 -40 to 85 Product overview: LMS33460MG from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LMS33460MG can be used for catalog matching and distributor lookup.

Ultra-low power, space-saving 3-V undervoltage detector 5-SC70 -40 to 85 Product overview: LMS33460MG from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LMS33460MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - LMS33460MG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LMS33460MG
PMIC - Supervisors LMS33460MG
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Supervisors - LMS33460MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LMS33460MG
Supervisors LMS33460MG
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LMS33460MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LMS33460MG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LMS33460MG
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LMS33460MG 1201947-LMS33460MG 296-LMS33460MGCT-ND 691-LMS33460MG LMS33460MG LMS33460MG LMS33460MG
Product Name LMS33460 3V Under Voltage Detector Newest Parts - LMS33460MG Supervisors Low-Power Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC70 SSOP TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70
IQ 1 µA 200 µA
Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details