STMicroelectronics PMIC - PMIC - Power Management - Specialized - LNBH29PTR LNBH29PTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055932-LNBH29PTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055932-LNBH29PTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LNBH29PTR - 1055932-LNBH29PTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LNBH29PTR
1055932-LNBH29PTR
PMIC - PMIC - Power Management - Specialized - LNBH29PTR 1055932-LNBH29PTR
Manufacturer: STMicroelectronics Win Source Part Number: 1055932-LNBH29PTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1055932-LNBH29PTR
Packaging: Reel - TR
Applications: Low-Noise Block (LNB) Down-Converter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 8 V to 17.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LNBH29PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LNBH29PTR
Power Management - Specialized LNBH29PTR
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1055932-LNBH29PTR LNBH29PTR
Product Name PMIC - PMIC - Power Management - Specialized - LNBH29PTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details