Texas Instruments PMIC - PMIC - Power Management - Specialized - LM98555CCMH LM98555CCMH

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200994-LM98555CCMH Packaging: Tube Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 28 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200994-LM98555CCMH Packaging: Tube Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 28 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM98555CCMH - 1200994-LM98555CCMH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM98555CCMH
1200994-LM98555CCMH
PMIC - PMIC - Power Management - Specialized - LM98555CCMH 1200994-LM98555CCMH
Manufacturer: Texas Instruments Win Source Part Number: 1200994-LM98555CCMH Packaging: Tube Mounting Style: SMD Applications: CCD Driver Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LM98555 Manufacturer Pack Quantity: 28 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200994-LM98555CCMH
Packaging: Tube
Mounting Style: SMD
Applications: CCD Driver
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM98555
Manufacturer Pack Quantity: 28
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LM98555CCMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM98555CCMH
Power Management - Specialized LM98555CCMH
CCD Driver PMIC 64-TSSOP

CCD Driver PMIC 64-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1200994-LM98555CCMH LM98555CCMH
Product Name PMIC - PMIC - Power Management - Specialized - LM98555CCMH Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details