The LMV431AIZ is a low-voltage adjustable precision shunt regulator from Quarktwin Technology Ltd., designed to provide a stable reference voltage of 1.24V with an adjustable range up to 30V. It features an initial tolerance of 1%, making it suitable for applications requiring precise voltage regulation. The device operates with a low quiescent current of 55µA and has a low output impedance of 0.25,Ѷ, ensuring efficient performance in various configurations. This voltage reference is temperature compensated for industrial ranges, with a temperature coefficient of 39 PPM/°C. It is stable with capacitive loads between 10nF and 50pF, making it versatile for applications such as shunt regulation, series regulation, current sourcing or sinking, voltage monitoring, and error amplification in switching regulators. The LMV431AIZ is available in a TO-92 package, suitable for both commercial and industrial temperature ranges.
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1% 15 mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LMV431AIZ |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 (TO-226AA) |