The LP2981-30DBVT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 100 mA. It features an output tolerance of ±0.75% for A-grade devices and ±1.25% for standard grade. The regulator exhibits an ultra-low dropout voltage of approximately 200 mV at full load and 7 mV at light load, making it suitable for battery-powered applications. The typical quiescent current is 600 µA, and it includes a shutdown feature that reduces current consumption to 0.01 µA. The device operates over a temperature range of -40°C to 125°C and incorporates overcurrent and thermal protection for enhanced reliability. It is packaged in a compact SOT-23-5 form factor, making it ideal for space-constrained designs in applications such as smart meters, motor control, and portable electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP2981-30DBVT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |