MaxLinear, Inc. Voltage Regulators - Linear LP2950CN-L-5-0/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2950CN-L-5-0/TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0V with a maximum output current of 100mA. It features a low dropout voltage of 60mV, making it suitable for applications where the input voltage is close to the output voltage. The device has a typical output voltage tolerance of 1%, ensuring stable performance. It is available in a lead-free TO-92 package, compliant with RoHS standards, and can be supplied in bulk or tape and reel for automated assembly. This regulator is ideal for use in various electronic circuits requiring reliable voltage regulation.

Datasheet Summary
Powered by GS/AI

The LP2950CN-L-5-0/TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0V with a maximum output current of 100mA. It features a low dropout voltage of 60mV, making it suitable for applications where the input voltage is close to the output voltage. The device has a typical output voltage tolerance of 1%, ensuring stable performance. It is available in a lead-free TO-92 package, compliant with RoHS standards, and can be supplied in bulk or tape and reel for automated assembly. This regulator is ideal for use in various electronic circuits requiring reliable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2950CN-L-5-0/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CN-L-5-0/TR
Voltage Regulators - Linear LP2950CN-L-5-0/TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP2950CN-L-5-0/TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details