STMicroelectronics Special Purpose Regulators LNBP20PD-TR

Description
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSO-20
Description
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSO-20
Datasheet
Datasheet Summary
Powered by GS/AI

The LNBP20PD-TR is a monolithic linear voltage regulator designed for use in analog and digital satellite receivers. It provides the necessary powering voltages and interfacing signals for LNB downconverters located in antennas. The device features a complete interface for controlling two LNBs, with logic-selectable output voltages of 13V or 18V, and the ability to compensate for voltage drops along coaxial cables. This regulator includes a built-in tone oscillator factory trimmed at 22KHz, facilitating DiSEqC protocol encoding. It has two supply inputs to minimize power dissipation and features a bypass function for slave operation in dual receiver systems. The LNBP20PD-TR also incorporates overcurrent protection, thermal protection, and backward current protection, ensuring reliable operation under various conditions. Packaged in a PowerSO-20 format, the LNBP20PD-TR is suitable for surface mounting and is designed to handle the demands of satellite communication applications.

Datasheet Summary
Powered by GS/AI

The LNBP20PD-TR is a monolithic linear voltage regulator designed for use in analog and digital satellite receivers. It provides the necessary powering voltages and interfacing signals for LNB downconverters located in antennas. The device features a complete interface for controlling two LNBs, with logic-selectable output voltages of 13V or 18V, and the ability to compensate for voltage drops along coaxial cables. This regulator includes a built-in tone oscillator factory trimmed at 22KHz, facilitating DiSEqC protocol encoding. It has two supply inputs to minimize power dissipation and features a bypass function for slave operation in dual receiver systems. The LNBP20PD-TR also incorporates overcurrent protection, thermal protection, and backward current protection, ensuring reliable operation under various conditions. Packaged in a PowerSO-20 format, the LNBP20PD-TR is suitable for surface mounting and is designed to handle the demands of satellite communication applications.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - LNBP20PD-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
LNBP20PD-TR
Special Purpose Regulators LNBP20PD-TR
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSO-20

- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSO-20

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LNBP20PD-TR
Product Name Special Purpose Regulators
Type SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers