STMicroelectronics PMIC - PMIC - Power Management - Specialized - LNBH29QTR LNBH29QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202611-LNBH29QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD Operating Supply Voltage: 8 V ~ 17.5 V Family Name: LNBH29 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202611-LNBH29QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD Operating Supply Voltage: 8 V ~ 17.5 V Family Name: LNBH29 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LNBH29QTR - 1202611-LNBH29QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LNBH29QTR
1202611-LNBH29QTR
PMIC - PMIC - Power Management - Specialized - LNBH29QTR 1202611-LNBH29QTR
Manufacturer: STMicroelectronics Win Source Part Number: 1202611-LNBH29QTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD Operating Supply Voltage: 8 V ~ 17.5 V Family Name: LNBH29 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1202611-LNBH29QTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 16-VQFN Exposed Pad
Applications: Low-Noise Block (LNB) Down-Converter
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17.5 V
Family Name: LNBH29
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LNBH29QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LNBH29QTR
Power Management - Specialized LNBH29QTR
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (4x4)

Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1202611-LNBH29QTR LNBH29QTR
Product Name PMIC - PMIC - Power Management - Specialized - LNBH29QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details