The LP2981-33DBVT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 100mA. It features an output tolerance of 0.75% for A-grade devices and 1.25% for standard grade. The regulator has an ultra-low dropout voltage of typically 200mV at full load and 7mV at light load, making it suitable for battery-powered applications. It operates with a low quiescent current of 600µA at full load and has a shutdown current of only 0.01µA, enhancing its efficiency in portable devices. The device includes overcurrent and thermal protection, ensuring reliability in various applications such as smart meters, motor control, and telecommunications. It operates within a temperature range of -40°C to 125°C and is packaged in a compact SOT-23-5 format, making it ideal for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP2981-33DBVT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |