The LP2967IMM-2626 is a dual micropower low-dropout voltage regulator capable of delivering 150 mA output current. It features a low dropout voltage of approximately 240 mV at full load and 6 mV at light load, making it suitable for battery-powered applications. The device operates with a quiescent current of less than 2 µA in sleep mode, enhancing its efficiency in low-power designs. This regulator is stable with output capacitors having an equivalent series resistance (ESR) as low as 5 m,Ѷ, allowing the use of ceramic capacitors. It offers a precision output voltage tolerance of ±1.25% and can achieve low output noise levels of 30 µV with an appropriate bypass capacitor. The LP2967IMM-2626 is available in a compact micro SMD package, which minimizes board space requirements. It supports a wide supply voltage range up to 16 V and includes over-temperature and over-current protection features. This product is suitable for applications such as cellular phones, laptops, and personal digital assistants.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP2967IMM-2626 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |