STMicroelectronics PMIC - PMIC - Power Management - Specialized - LNBH29EPTR LNBH29EPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055930-LNBH29EPTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Family Name: LNBH29 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U8021G-S14-R; SC1116ISKTRT; SC1116ISKTR; U8021L-S14-R; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055930-LNBH29EPTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Family Name: LNBH29 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U8021G-S14-R; SC1116ISKTRT; SC1116ISKTR; U8021L-S14-R; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LNBH29EPTR - 1055930-LNBH29EPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LNBH29EPTR
1055930-LNBH29EPTR
PMIC - PMIC - Power Management - Specialized - LNBH29EPTR 1055930-LNBH29EPTR
Manufacturer: STMicroelectronics Win Source Part Number: 1055930-LNBH29EPTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Family Name: LNBH29 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): U8021G-S14-R; SC1116ISKTRT; SC1116ISKTR; U8021L-S14-R; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1055930-LNBH29EPTR
Packaging: Reel - TR
Applications: Low-Noise Block (LNB) Down-Converter
Mounting: SMD (SMT)
Family Name: LNBH29
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 8 V to 17.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): U8021G-S14-R; SC1116ISKTRT; SC1116ISKTR; U8021L-S14-R;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LNBH29EPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LNBH29EPTR
Power Management - Specialized LNBH29EPTR
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1055930-LNBH29EPTR LNBH29EPTR
Product Name PMIC - PMIC - Power Management - Specialized - LNBH29EPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details