STMicroelectronics PMIC - PMIC - Power Management - Specialized - LNBH29EQTR LNBH29EQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055931-LNBH29EQTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055931-LNBH29EQTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LNBH29EQTR - 1055931-LNBH29EQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LNBH29EQTR
1055931-LNBH29EQTR
PMIC - PMIC - Power Management - Specialized - LNBH29EQTR 1055931-LNBH29EQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1055931-LNBH29EQTR Packaging: Reel - TR Applications: Low-Noise Block (LNB) Down-Converter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 8 V to 17.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1055931-LNBH29EQTR
Packaging: Reel - TR
Applications: Low-Noise Block (LNB) Down-Converter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 8 V to 17.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LNBH29EQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LNBH29EQTR
Power Management - Specialized LNBH29EQTR
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1055931-LNBH29EQTR LNBH29EQTR
Product Name PMIC - PMIC - Power Management - Specialized - LNBH29EQTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details