The KA7806ETU is a three-terminal linear voltage regulator designed to provide a fixed output voltage of 6V with a maximum output current of 1A. It features thermal overload protection, short-circuit protection, and safe operating area protection, ensuring reliable operation in various applications. The device is available in a TO-220 package, making it suitable for heat dissipation when adequate heat sinking is provided. This regulator is part of a series that includes multiple fixed output voltage options, allowing for flexibility in design. The operating temperature range for the KA7806ETU is from 0°C to +125°C, which is suitable for a wide range of environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA7806ETU |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |