The KA431SLMF2TF is a programmable shunt voltage reference IC from Quarktwin Technology Ltd. It offers an adjustable output voltage range from approximately 2.5 V to 36 V, making it versatile for various applications. The device features a low dynamic output impedance of 0.2 Ω, which enhances its performance in regulating voltage. It can sink current from 1.0 mA to 100 mA, providing flexibility in different circuit designs. This voltage reference has a typical equivalent full-range temperature coefficient of 50 ppm/°C, ensuring stable performance across its operating temperature range of -25°C to +85°C. Additionally, it is designed for low output noise voltage and has a fast turn-on response, making it suitable for applications that require quick voltage stabilization. The KA431SLMF2TF is packaged in a compact SOT-23F form factor, facilitating easy integration into space-constrained designs.
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA431SLMF2TF |
| Product Name | Voltage Reference |
| Type | SOT-23-3 Flat Leads |