onsemi 2.5V SOT-89 Voltage Supervisor IC KA75250MTF

Description
IC VOLTAGE DETECTOR 2.5V SOT-89 Product overview: KA75250MTF from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75250MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE DETECTOR 2.5V SOT-89 Product overview: KA75250MTF from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75250MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V SOT-89 Voltage Supervisor IC
691-KA75250MTF
2.5V SOT-89 Voltage Supervisor IC 691-KA75250MTF
IC VOLTAGE DETECTOR 2.5V SOT-89 Product overview: KA75250MTF from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75250MTF can be used for catalog matching and distributor lookup.

IC VOLTAGE DETECTOR 2.5V SOT-89 Product overview: KA75250MTF from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75250MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - KA75250MTF - 1050655-KA75250MTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - KA75250MTF
1050655-KA75250MTF
PMIC - PMIC - Supervisors - KA75250MTF 1050655-KA75250MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050655-KA75250MTF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: SOT-89-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050655-KA75250MTF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - KA75250MTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
KA75250MTF
PMIC - Supervisors KA75250MTF
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site Datasheet
Supervisors - KA75250MTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
KA75250MTF
Supervisors KA75250MTF
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-KA75250MTF 1050655-KA75250MTF KA75250MTF KA75250MTF
Product Name 2.5V SOT-89 Voltage Supervisor IC PMIC - PMIC - Supervisors - KA75250MTF PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1832695 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details