IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: KA75420ZBU from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75420ZBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 777960-KA75420ZBU
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Family Name: KA75420
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): KA75420M; KA75420MTF; KA75420MTFNL ; KA75420Z;
Introduction Date: April 26, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-KA75420ZBU | 777960-KA75420ZBU | KA75420ZBU-ND | KA75420ZBU | KA75420ZBU | KA75420ZBU |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - KA75420ZBU | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Threshold | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts |