onsemi Voltage Regulators - Linear KA7906

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The KA7906 is a three-terminal negative voltage regulator capable of delivering an output current in excess of 1 A. It provides a fixed output voltage of -6 V and is designed for a variety of applications requiring stable negative voltage regulation. The device features internal thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions. It is housed in a TO-220 package, which facilitates efficient heat dissipation. The KA7906 operates within an input voltage range of up to -35 V and has an operating temperature range of 0 to +125 °C. This regulator is suitable for applications where a consistent negative voltage is necessary, making it a practical choice for engineers looking for dependable performance in their designs.

Datasheet Summary
Powered by GS/AI

The KA7906 is a three-terminal negative voltage regulator capable of delivering an output current in excess of 1 A. It provides a fixed output voltage of -6 V and is designed for a variety of applications requiring stable negative voltage regulation. The device features internal thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions. It is housed in a TO-220 package, which facilitates efficient heat dissipation. The KA7906 operates within an input voltage range of up to -35 V and has an operating temperature range of 0 to +125 °C. This regulator is suitable for applications where a consistent negative voltage is necessary, making it a practical choice for engineers looking for dependable performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - KA7906 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
KA7906
Voltage Regulators - Linear KA7906
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number KA7906
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details