onsemi PMIC - PMIC - Power Management - Specialized - KA2803BDTF KA2803BDTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018159-KA2803BDTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018159-KA2803BDTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - KA2803BDTF - 018159-KA2803BDTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - KA2803BDTF
018159-KA2803BDTF
PMIC - PMIC - Power Management - Specialized - KA2803BDTF 018159-KA2803BDTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018159-KA2803BDTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018159-KA2803BDTF
Packaging: Reel - TR
Applications: Earth Leakage Detector
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 80°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 20 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - KA2803BDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2803BDTF
Power Management - Specialized KA2803BDTF
Earth Leakage Detector PMIC 8-SOIC

Earth Leakage Detector PMIC 8-SOIC

Buy Now
Power Management - Specialized - KA2803BDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2803BDTF
Power Management - Specialized KA2803BDTF
Earth Leakage Detector PMIC 8-SOIC

Earth Leakage Detector PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018159-KA2803BDTF KA2803BDTF KA2803BDTF
Product Name PMIC - PMIC - Power Management - Specialized - KA2803BDTF Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers