The KA78L06AZTA is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 6V with a maximum output current of 100mA. It features thermal overload protection and short circuit current limiting, ensuring reliable operation under various conditions. The input voltage range for this regulator is up to 35V, making it suitable for a variety of applications. The device operates within a junction temperature range of 0°C to +150°C and has a storage temperature range of -65°C to +150°C. The output voltage tolerance is ±5%, and it exhibits good line and load regulation characteristics. The KA78L06AZTA is available in a TO-92 package, making it easy to integrate into different circuit designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA78L06AZTA |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |