onsemi PMIC - PMIC - Power Management - Specialized - KA2803CDTF KA2803CDTF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876317-KA2803CDTF Operating Temperature Range: -25°C ~ 100°C (TA) Features: Earth Leakage Detector PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: KA2803 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876317-KA2803CDTF Operating Temperature Range: -25°C ~ 100°C (TA) Features: Earth Leakage Detector PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: KA2803 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - KA2803CDTF - 876317-KA2803CDTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - KA2803CDTF
876317-KA2803CDTF
PMIC - PMIC - Power Management - Specialized - KA2803CDTF 876317-KA2803CDTF
Manufacturer: ON Semiconductor Win Source Part Number: 876317-KA2803CDTF Operating Temperature Range: -25°C ~ 100°C (TA) Features: Earth Leakage Detector PMIC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: KA2803 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 876317-KA2803CDTF
Operating Temperature Range: -25°C ~ 100°C (TA)
Features: Earth Leakage Detector PMIC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: KA2803
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Power Management - Specialized - KA2803CDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2803CDTF
Power Management - Specialized KA2803CDTF
Earth Leakage Detector PMIC 8-SOIC

Earth Leakage Detector PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 876317-KA2803CDTF KA2803CDTF
Product Name PMIC - PMIC - Power Management - Specialized - KA2803CDTF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details