onsemi PMIC - PMIC - Power Supply Controllers, Monitors - KA3501 KA3501

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205816-KA3501 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 32 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205816-KA3501 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 32 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - KA3501 - 205816-KA3501 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - KA3501
205816-KA3501
PMIC - PMIC - Power Supply Controllers, Monitors - KA3501 205816-KA3501
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205816-KA3501 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 32 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205816-KA3501
Packaging: Tube/Rail
Applications: Power Supply, Supervisor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 5 V to 32 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - KA3501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
KA3501
Power Supply Controllers, Monitors KA3501
Power Supply Controller Power Supply, Supervisor 14-MDIP

Power Supply Controller Power Supply, Supervisor 14-MDIP

Buy Now
Power Supply Controllers, Monitors - KA3501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
KA3501
Power Supply Controllers, Monitors KA3501
Power Supply Controller Power Supply, Supervisor 14-DIP

Power Supply Controller Power Supply, Supervisor 14-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 205816-KA3501 KA3501
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - KA3501 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details