The KA78L08AMTF is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8V with a maximum output current of 100mA. It features thermal overload protection and short circuit current limiting, ensuring reliable operation under various conditions. The input voltage range for this regulator is up to 35V, making it suitable for a variety of applications. The device has an output voltage tolerance of ±5% and operates within a junction temperature range of 0°C to +150°C. It is available in a SOT-89 package, which is compact and suitable for space-constrained designs. The KA78L08AMTF is ideal for projects requiring stable voltage regulation with low dropout voltage and good load regulation characteristics.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA78L08AMTF |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |