onsemi PMIC - PMIC - Power Management - Specialized - KA2807D KA2807D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192312-KA2807D Packaging: Tube Mounting Style: SMD Applications: Earth Leakage Detector Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: KA2807 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192312-KA2807D Packaging: Tube Mounting Style: SMD Applications: Earth Leakage Detector Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: KA2807 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - KA2807D - 1192312-KA2807D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - KA2807D
1192312-KA2807D
PMIC - PMIC - Power Management - Specialized - KA2807D 1192312-KA2807D
Manufacturer: ON Semiconductor Win Source Part Number: 1192312-KA2807D Packaging: Tube Mounting Style: SMD Applications: Earth Leakage Detector Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: KA2807 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1192312-KA2807D
Packaging: Tube
Mounting Style: SMD
Applications: Earth Leakage Detector
Supply Current: 19mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: KA2807
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
Power Management - Specialized - KA2807D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2807D
Power Management - Specialized KA2807D
Earth Leakage Detector PMIC 8-SOIC

Earth Leakage Detector PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1192312-KA2807D KA2807D
Product Name PMIC - PMIC - Power Management - Specialized - KA2807D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details