The KA78M05RTM-FS is a three-terminal linear voltage regulator designed to provide a fixed output voltage of 5 V with a maximum output current of 0.5 A. It features thermal overload protection and short-circuit protection, ensuring reliable operation in various applications. The device is available in a D-PAK package and is suitable for a wide range of operating temperatures, from -40°C to +125°C. The maximum input voltage is rated at 35 V, and it has a maximum junction temperature of 150°C. The KA78M05RTM-FS is ideal for applications requiring stable voltage regulation with built-in safety features.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3 (DPAK)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA78M05RTM-FS |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |