onsemi PMIC - PMIC - Power Supply Controllers, Monitors - KA3505 KA3505

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050610-KA3505 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 15 V to 30 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050610-KA3505 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 15 V to 30 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - KA3505 - 1050610-KA3505 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - KA3505
1050610-KA3505
PMIC - PMIC - Power Supply Controllers, Monitors - KA3505 1050610-KA3505
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050610-KA3505 Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 15 V to 30 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050610-KA3505
Packaging: Tube/Rail
Applications: Power Supply, Supervisor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 15 V to 30 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - KA3505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
KA3505
Power Supply Controllers, Monitors KA3505
Power Supply Controller Power Supply, Supervisor 16-PDIP

Power Supply Controller Power Supply, Supervisor 16-PDIP

Buy Now Datasheet
Power Supply Controllers, Monitors - KA3505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
KA3505
Power Supply Controllers, Monitors KA3505
Power Supply Controller Power Supply, Supervisor 16-PDIP

Power Supply Controller Power Supply, Supervisor 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1050610-KA3505 KA3505
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - KA3505 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details