onsemi Voltage Regulators - Linear KA79L05AZTA-ON

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The KA79L05AZTA-ON is a 3-terminal linear voltage regulator designed to provide a fixed output voltage of -5 V with a maximum output current of 100 mA. It features internal thermal overload protection and short-circuit current limiting, ensuring reliable operation under various conditions. The device operates within an input voltage range of -20 V to -30 V and has a specified operating temperature range of 0°C to +125°C. The output voltage tolerance is ±5%, with line regulation of 15 mV to 150 mV depending on the input voltage range, and load regulation of 20 mV to 60 mV for output currents between 1.0 mA and 100 mA. The quiescent current is typically between 2.0 mA and 5.5 mA at 25°C. The KA79L05AZTA-ON is packaged in a TO-92 form factor, making it suitable for various applications where space is a consideration. Engineers should consider this regulator for projects requiring a stable negative voltage supply with built-in protection features and minimal external component requirements.

Datasheet Summary
Powered by GS/AI

The KA79L05AZTA-ON is a 3-terminal linear voltage regulator designed to provide a fixed output voltage of -5 V with a maximum output current of 100 mA. It features internal thermal overload protection and short-circuit current limiting, ensuring reliable operation under various conditions. The device operates within an input voltage range of -20 V to -30 V and has a specified operating temperature range of 0°C to +125°C. The output voltage tolerance is ±5%, with line regulation of 15 mV to 150 mV depending on the input voltage range, and load regulation of 20 mV to 60 mV for output currents between 1.0 mA and 100 mA. The quiescent current is typically between 2.0 mA and 5.5 mA at 25°C. The KA79L05AZTA-ON is packaged in a TO-92 form factor, making it suitable for various applications where space is a consideration. Engineers should consider this regulator for projects requiring a stable negative voltage supply with built-in protection features and minimal external component requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - KA79L05AZTA-ON - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
KA79L05AZTA-ON
Voltage Regulators - Linear KA79L05AZTA-ON
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number KA79L05AZTA-ON
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details