onsemi PMIC - PMIC - Power Management - Specialized - KA2807DTF KA2807DTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108594-KA2807DTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOP Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108594-KA2807DTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOP Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - KA2807DTF - 108594-KA2807DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - KA2807DTF
108594-KA2807DTF
PMIC - PMIC - Power Management - Specialized - KA2807DTF 108594-KA2807DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108594-KA2807DTF Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOP Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108594-KA2807DTF
Packaging: Reel - TR
Applications: Earth Leakage Detector
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOP
Operating Supply Current: 19mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - KA2807DTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2807DTF
Power Management - Specialized KA2807DTF
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - KA2807DTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2807DTF
Power Management - Specialized KA2807DTF
Earth Leakage Detector PMIC 8-SOIC

Earth Leakage Detector PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 108594-KA2807DTF KA2807DTF KA2807DTF
Product Name PMIC - PMIC - Power Management - Specialized - KA2807DTF Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details