The IXD1504A1917R-G is a low-power linear voltage regulator from Quarktwin Technology Ltd., designed for battery-powered applications. It operates within an input voltage range of 1.4 V to 6.0 V and provides a selectable output voltage from 1.1 V to 5.0 V in 0.1 V increments. The device features a low current consumption of 0.6 µA and a standby current of less than 0.01 µA, making it suitable for energy-sensitive designs. This regulator can deliver an output current of up to 150 mA and has a dropout voltage of 500 mV at 150 mA output. It is compatible with low ESR ceramic capacitors and can operate stably without an output capacitor. The device includes current limit and short circuit protection, ensuring reliable performance. It is available in compact packages such as SOT-25, SSOT-24, and USPN-4B02, which help save board space. The operating temperature range is from -40 °C to +85 °C, and it is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | IXD1504A1917R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |