Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050656-KA75270MTF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: KA75270MTF from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA75270MTF can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1050656-KA75270MTF | 691-KA75270MTF | KA75270MTF-ND | KA75270MTF | KA75270MTF | KA75270MTF |
| Product Name | PMIC - PMIC - Supervisors - KA75270MTF | SOT89 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-89-3 | SOT-89-3 | TO-243AA | TO-243AA | TO-243AA | |
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |