onsemi PMIC - PMIC - Power Management - Specialized - KA2803B KA2803B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092434-KA2803B Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092434-KA2803B Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - KA2803B - 092434-KA2803B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - KA2803B
092434-KA2803B
PMIC - PMIC - Power Management - Specialized - KA2803B 092434-KA2803B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092434-KA2803B Packaging: Reel - TR Applications: Earth Leakage Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 80°C Case / Package: 8-SOP Supply Voltage - Operating: 12 V to 20 V Operating Supply Current: 400μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092434-KA2803B
Packaging: Reel - TR
Applications: Earth Leakage Detector
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 80°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 20 V
Operating Supply Current: 400μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - KA2803B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
KA2803B
Power Management - Specialized KA2803B
Earth Leakage Detector PMIC 8-DIP

Earth Leakage Detector PMIC 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 092434-KA2803B KA2803B
Product Name PMIC - PMIC - Power Management - Specialized - KA2803B Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details