The KA78R12CTU is a low-dropout linear voltage regulator designed to provide a stable 12V output with a maximum output current of 1A. It features a TO-220 full-mold package, making it suitable for various electronic applications. The device has a dropout voltage of less than 0.5V at full load, ensuring efficient operation. Key protective features include overcurrent protection, thermal shutdown, overvoltage protection, and a short circuit protection mechanism. Additionally, it includes an output disable function for enhanced control in circuit designs. The KA78R12CTU operates within an input voltage range of up to 35V and can function effectively in temperatures ranging from -20°C to +80°C.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | KA78R12CTU |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |