Lattice Semiconductor Corporation Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors ISPPAC-POWR604-01TN44E

Description
Win Source Part Number: 971039-ISPPAC-POWR60 4-01TN44E Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: ispPAC® Package: Tray Applications: Power Supply Monitor, Sequencer Standard Package: 160 Mounting: SMD (SMT) Voltage - Input: 0V ~ 6V Current - Supply: 10 mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-POWR604 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971039-ISPPAC-POWR60 4-01TN44E Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: ispPAC® Package: Tray Applications: Power Supply Monitor, Sequencer Standard Package: 160 Mounting: SMD (SMT) Voltage - Input: 0V ~ 6V Current - Supply: 10 mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-POWR604 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 971039-ISPPAC-POWR604-01TN44E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
971039-ISPPAC-POWR604-01TN44E
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 971039-ISPPAC-POWR604-01TN44E
Win Source Part Number: 971039-ISPPAC-POWR60 4-01TN44E Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: ispPAC® Package: Tray Applications: Power Supply Monitor, Sequencer Standard Package: 160 Mounting: SMD (SMT) Voltage - Input: 0V ~ 6V Current - Supply: 10 mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: 44-LQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: ISPPAC-POWR604 Product Status: Obsolete

Win Source Part Number: 971039-ISPPAC-POWR604-01TN44E
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: ispPAC®
Package: Tray
Applications: Power Supply Monitor, Sequencer
Standard Package: 160
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 6V
Current - Supply: 10 mA
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: ISPPAC-POWR604
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - ISPPAC-POWR604-01TN44E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISPPAC-POWR604-01TN44E
Power Supply Controllers, Monitors ISPPAC-POWR604-01TN44E
Power Supply Controller Power Supply Monitor, Sequencer 44-TQFP (10x10)

Power Supply Controller Power Supply Monitor, Sequencer 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 971039-ISPPAC-POWR604-01TN44E ISPPAC-POWR604-01TN44E
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details