Zilog Voltage Regulators - Linear IXD1415CC25ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415CC25ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an input voltage range of 2.0V to 28V and can deliver output currents of up to 200mA per channel. The output voltage range is adjustable from 0.8V to 5.0V, with an accuracy of ±1.0%. This regulator features low dropout voltage and consumes minimal current, making it suitable for battery-powered devices. It includes an ON/OFF switch for power management and is available in a small USP-6C package, which is advantageous for space-constrained designs. The device is ideal for applications requiring efficient voltage regulation with low power consumption.

Datasheet Summary
Powered by GS/AI

The IXD1415CC25ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an input voltage range of 2.0V to 28V and can deliver output currents of up to 200mA per channel. The output voltage range is adjustable from 0.8V to 5.0V, with an accuracy of ±1.0%. This regulator features low dropout voltage and consumes minimal current, making it suitable for battery-powered devices. It includes an ON/OFF switch for power management and is available in a small USP-6C package, which is advantageous for space-constrained designs. The device is ideal for applications requiring efficient voltage regulation with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415CC25ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415CC25ER-G
Voltage Regulators - Linear IXD1415CC25ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415CC25ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details