Zilog Voltage Regulators - Linear IXD1415CC21ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415CC21ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation for various applications. It features an output voltage range of 0.8V to 5.0V and can deliver up to 200mA of output current. The device operates with a maximum input voltage of 28V and offers an accuracy of ±1.0%. It includes an ON/OFF switch for power management and is suitable for use in portable and battery-powered devices. The regulator is housed in a compact USP-6C package, measuring 1.8mm x 2.0mm x 0.6mm, making it ideal for space-constrained applications. With low power consumption and built-in protection features, this regulator is well-suited for consumer electronics and automotive applications.

Datasheet Summary
Powered by GS/AI

The IXD1415CC21ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation for various applications. It features an output voltage range of 0.8V to 5.0V and can deliver up to 200mA of output current. The device operates with a maximum input voltage of 28V and offers an accuracy of ±1.0%. It includes an ON/OFF switch for power management and is suitable for use in portable and battery-powered devices. The regulator is housed in a compact USP-6C package, measuring 1.8mm x 2.0mm x 0.6mm, making it ideal for space-constrained applications. With low power consumption and built-in protection features, this regulator is well-suited for consumer electronics and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415CC21ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415CC21ER-G
Voltage Regulators - Linear IXD1415CC21ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415CC21ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details