Zilog Voltage Regulators - Linear IXD1415EE09MR-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415EE09MR-G is a dual-output linear voltage regulator designed to provide stable voltage regulation in various applications. It features an output voltage range of 0.8V to 5.0V with a maximum output current of 200mA per channel. The device operates with an input voltage range of up to 28V and offers an output voltage accuracy of ±1.0%. The low dropout voltage of 240mV at 200mA ensures efficient operation, making it suitable for battery-powered devices. Additionally, the IXD1415EE09MR-G includes an ON/OFF switch for power management and is packaged in a compact SOT-26 format, facilitating integration into space-constrained designs. This regulator is ideal for applications requiring reliable voltage regulation with low power consumption.

Datasheet Summary
Powered by GS/AI

The IXD1415EE09MR-G is a dual-output linear voltage regulator designed to provide stable voltage regulation in various applications. It features an output voltage range of 0.8V to 5.0V with a maximum output current of 200mA per channel. The device operates with an input voltage range of up to 28V and offers an output voltage accuracy of ±1.0%. The low dropout voltage of 240mV at 200mA ensures efficient operation, making it suitable for battery-powered devices. Additionally, the IXD1415EE09MR-G includes an ON/OFF switch for power management and is packaged in a compact SOT-26 format, facilitating integration into space-constrained designs. This regulator is ideal for applications requiring reliable voltage regulation with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415EE09MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415EE09MR-G
Voltage Regulators - Linear IXD1415EE09MR-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415EE09MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details