Zilog Voltage Regulators - Linear IXD1415GG43ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415GG43ER-G is a dual output linear voltage regulator IC designed to provide a fixed output current of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and offers an output voltage range from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and includes an ON/OFF switch for power management. This regulator is suitable for applications in portable and battery-powered devices, ensuring efficient power delivery with low quiescent current. The compact USP-6C package (1.8mm x 2.0mm x 0.6mm) facilitates space-saving designs in electronic circuits.

Datasheet Summary
Powered by GS/AI

The IXD1415GG43ER-G is a dual output linear voltage regulator IC designed to provide a fixed output current of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and offers an output voltage range from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and includes an ON/OFF switch for power management. This regulator is suitable for applications in portable and battery-powered devices, ensuring efficient power delivery with low quiescent current. The compact USP-6C package (1.8mm x 2.0mm x 0.6mm) facilitates space-saving designs in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415GG43ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415GG43ER-G
Voltage Regulators - Linear IXD1415GG43ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415GG43ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers