Zilog Voltage Regulators - Linear IXD1415BB21ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415BB21ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6V. The device features an output voltage accuracy of ±1.0%, ensuring reliable performance in various electronic circuits. The regulator is housed in a small USP-6C package, measuring 1.8mm x 2.0mm x 0.6mm, making it suitable for space-constrained designs. Additionally, it includes an ON/OFF switch for power management, enhancing its versatility in battery-powered and portable devices. This product is ideal for applications requiring efficient voltage regulation with minimal footprint.

Datasheet Summary
Powered by GS/AI

The IXD1415BB21ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6V. The device features an output voltage accuracy of ±1.0%, ensuring reliable performance in various electronic circuits. The regulator is housed in a small USP-6C package, measuring 1.8mm x 2.0mm x 0.6mm, making it suitable for space-constrained designs. Additionally, it includes an ON/OFF switch for power management, enhancing its versatility in battery-powered and portable devices. This product is ideal for applications requiring efficient voltage regulation with minimal footprint.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415BB21ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415BB21ER-G
Voltage Regulators - Linear IXD1415BB21ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415BB21ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products