The IXD1415GG14ER-G is a dual output linear voltage regulator designed for applications requiring stable voltage regulation with a maximum output current of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an accuracy of ±1.0% and includes an ON/OFF switch for power management. Its low power consumption and compact USP-6C package make it suitable for portable and battery-powered devices. The regulator is also equipped with thermal shutdown and current limit protection, enhancing its reliability in various applications.
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | IXD1415GG14ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |