Zilog Voltage Regulators - Linear IXD1415GG48ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415GG48ER-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and low power consumption, making it suitable for battery-powered devices. It includes an ON/OFF switch for power management and is packaged in a compact USP-6C format, measuring 1.8mm x 2.0mm x 0.6mm. This regulator is ideal for use in portable electronics and automotive applications where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The IXD1415GG48ER-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and low power consumption, making it suitable for battery-powered devices. It includes an ON/OFF switch for power management and is packaged in a compact USP-6C format, measuring 1.8mm x 2.0mm x 0.6mm. This regulator is ideal for use in portable electronics and automotive applications where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415GG48ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415GG48ER-G
Voltage Regulators - Linear IXD1415GG48ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415GG48ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details