Zilog Voltage Regulators - Linear IXD1415BB127R-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPN (1.3x1.3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPN (1.3x1.3)
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415BB127R-G is a dual output linear voltage regulator IC designed to provide stable voltage regulation for various applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6V. The output voltage range is adjustable from 0.8V to 5V, with an accuracy of ±1.0%. This device features an ON/OFF switch for power management and is suitable for use in compact electronic devices due to its small package size of 6-USPN (1.3mm x 1.3mm). The low dropout voltage and efficient performance make it ideal for battery-powered applications.

Datasheet Summary
Powered by GS/AI

The IXD1415BB127R-G is a dual output linear voltage regulator IC designed to provide stable voltage regulation for various applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6V. The output voltage range is adjustable from 0.8V to 5V, with an accuracy of ±1.0%. This device features an ON/OFF switch for power management and is suitable for use in compact electronic devices due to its small package size of 6-USPN (1.3mm x 1.3mm). The low dropout voltage and efficient performance make it ideal for battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415BB127R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415BB127R-G
Voltage Regulators - Linear IXD1415BB127R-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPN (1.3x1.3)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPN (1.3x1.3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415BB127R-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details