Zilog Voltage Regulators - Linear IXD1415FF16ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415FF16ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.0V to 28V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in various circuit designs. The device features an ON/OFF switch for power management and has an output voltage accuracy of ±1.0%. With a low dropout voltage of 240mV at 200mA, it is suitable for battery-powered devices where efficiency is critical. The IXD1415FF16ER-G is housed in a small USP-6C package, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The IXD1415FF16ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in compact applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.0V to 28V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in various circuit designs. The device features an ON/OFF switch for power management and has an output voltage accuracy of ±1.0%. With a low dropout voltage of 240mV at 200mA, it is suitable for battery-powered devices where efficiency is critical. The IXD1415FF16ER-G is housed in a small USP-6C package, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415FF16ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415FF16ER-G
Voltage Regulators - Linear IXD1415FF16ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415FF16ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details