Zilog Voltage Regulators - Linear IXD1415GGB3ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415GGB3ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation for various applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6.0V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in design. The device features an accuracy of ±1.0%, ensuring reliable performance in critical applications. Additionally, it includes an ON/OFF switch for power management and is packaged in a compact 6-USPC format, measuring 1.8mm x 2.0mm. This regulator is suitable for use in battery-powered devices and other applications where space and efficiency are important considerations.

Datasheet Summary
Powered by GS/AI

The IXD1415GGB3ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation for various applications. It supports an output current of up to 200mA per channel and operates within an input voltage range of 2.7V to 6.0V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in design. The device features an accuracy of ±1.0%, ensuring reliable performance in critical applications. Additionally, it includes an ON/OFF switch for power management and is packaged in a compact 6-USPC format, measuring 1.8mm x 2.0mm. This regulator is suitable for use in battery-powered devices and other applications where space and efficiency are important considerations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415GGB3ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415GGB3ER-G
Voltage Regulators - Linear IXD1415GGB3ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415GGB3ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details