Zilog Voltage Regulators - Linear IXD1415GGB5ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415GGB5ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring dual outputs of 200mA each. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and includes an ON/OFF switch for power management. It is suitable for use in portable and battery-powered consumer electronics, as well as automotive applications. The compact USP-6C package measures 1.8mm x 2.0mm x 0.6mm, making it ideal for space-constrained designs. The regulator is internally compensated for stability and can operate with low ESR ceramic capacitors.

Datasheet Summary
Powered by GS/AI

The IXD1415GGB5ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring dual outputs of 200mA each. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and includes an ON/OFF switch for power management. It is suitable for use in portable and battery-powered consumer electronics, as well as automotive applications. The compact USP-6C package measures 1.8mm x 2.0mm x 0.6mm, making it ideal for space-constrained designs. The regulator is internally compensated for stability and can operate with low ESR ceramic capacitors.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415GGB5ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415GGB5ER-G
Voltage Regulators - Linear IXD1415GGB5ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415GGB5ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers